Dialight Corp. LED Indication - Discrete 5988J20103F

Description
LED RED-ORANGE 4PLCC SMD
Request a Quote Datasheet
Description
LED RED-ORANGE 4PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5988J20103FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5988J20103FTR-ND
LED Indication - Discrete 350-5988J20103FTR-ND
LED RED-ORANGE 4PLCC SMD

LED RED-ORANGE 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5988J20103FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5988J20103FCT-ND
LED Indication - Discrete 350-5988J20103FCT-ND
LED RED-ORANGE 4PLCC SMD

LED RED-ORANGE 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 350-5988J20103FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5988J20103FDKR-ND
LED Indication - Discrete 350-5988J20103FDKR-ND
LED RED-ORANGE 4PLCC SMD

LED RED-ORANGE 4PLCC SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5988J20103FTR-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Red; Orange
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
1W High Power LED - ASMT-MW04-NLN00 - Broadcom Inc.
Specs
LED Type Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
3 suppliers