"LED RED-ORANGE 0603 SMD 7"" RL"
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 350-5988D20107FTR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Red; Orange |
| Peak Wavelength | 625 nm (6250 Å) |
| Viewing Angle | 140 degrees |