Dialight Corp. LED Indication - Discrete 5988D10107F

Description
"LED RED 0603 SMD 7"" REEL"
Request a Quote Datasheet
Description
"LED RED 0603 SMD 7"" REEL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-5988D10107FDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5988D10107FDKR-ND
LED Indication - Discrete 350-5988D10107FDKR-ND
"LED RED 0603 SMD 7"" REEL"

"LED RED 0603 SMD 7"" REEL"

Buy Now Datasheet
LED Indication - Discrete - 350-5988D10107FCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5988D10107FCT-ND
LED Indication - Discrete 350-5988D10107FCT-ND
"LED RED 0603 SMD 7"" REEL"

"LED RED 0603 SMD 7"" REEL"

Buy Now Datasheet
LED Indication - Discrete - 350-5988D10107FTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-5988D10107FTR-ND
LED Indication - Discrete 350-5988D10107FTR-ND
"LED RED 0603 SMD 7"" REEL"

"LED RED 0603 SMD 7"" REEL"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-5988D10107FDKR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 67-SML-LX0402USBC-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
View Details
Narrow Angle TO-39 Package 880 nm Emitter - OD-50L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details