Dialight Corp. LED Indication - Discrete 5988C90107F

Description
Blue 470nm LED Indication - Discrete 2.8V 2-Mini PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.8V 2-Mini PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4464-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4464-1-ND
LED Indication - Discrete 350-4464-1-ND
Blue 470nm LED Indication - Discrete 2.8V 2-Mini PLCC

Blue 470nm LED Indication - Discrete 2.8V 2-Mini PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4464-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4464-6-ND
LED Indication - Discrete 350-4464-6-ND
Blue 470nm LED Indication - Discrete 2.8V 2-Mini PLCC

Blue 470nm LED Indication - Discrete 2.8V 2-Mini PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4464-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4464-2-ND
LED Indication - Discrete 350-4464-2-ND
Blue 470nm LED Indication - Discrete 2.8V 2-Mini PLCC

Blue 470nm LED Indication - Discrete 2.8V 2-Mini PLCC

Buy Now Datasheet
Led, Blue, 440Mcd, 470Nm, Plcc-2; Led Colour Dialight - 07AH7407 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 440Mcd, 470Nm, Plcc-2; Led Colour Dialight
07AH7407
Led, Blue, 440Mcd, 470Nm, Plcc-2; Led Colour Dialight 07AH7407
LED, BLUE, 440MCD, 470NM, PLCC-2; LED Colour:Blue; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:470nm; Luminous Intensity:440mcd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, BLUE, 440MCD, 470NM, PLCC-2; LED Colour:Blue; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:470nm; Luminous Intensity:440mcd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site
Led, Blue, 440Mcd, 470Nm; Led Color Dialight - 84AH1782 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 440Mcd, 470Nm; Led Color Dialight
84AH1782
Led, Blue, 440Mcd, 470Nm; Led Color Dialight 84AH1782
LED, BLUE, 440MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:Mini PLCC-2; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:470nm; Luminous Intensity:440mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 440MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:Mini PLCC-2; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:470nm; Luminous Intensity:440mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4464-1-ND 07AH7407 84AH1782
Product Name LED Indication - Discrete Led, Blue, 440Mcd, 470Nm, Plcc-2; Led Colour Dialight Led, Blue, 440Mcd, 470Nm; Led Color Dialight
LED Package: 2-Mini PLCC
LED Type Blue Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 470 nm (4700 Å)
Luminous Intensity 440 milliCandela 440 milliCandela 440 milliCandela
Forward Voltage 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
IR LEDs - 2758961P - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 48 milliwatts
View Details
IDEA, Inc.
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details