Dialight Corp. LED Indication - Discrete 5988C80107F

Description
Green 525nm LED Indication - Discrete 2.8V 2-Mini PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 2.8V 2-Mini PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4463-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4463-2-ND
LED Indication - Discrete 350-4463-2-ND
Green 525nm LED Indication - Discrete 2.8V 2-Mini PLCC

Green 525nm LED Indication - Discrete 2.8V 2-Mini PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4463-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4463-6-ND
LED Indication - Discrete 350-4463-6-ND
Green 525nm LED Indication - Discrete 2.8V 2-Mini PLCC

Green 525nm LED Indication - Discrete 2.8V 2-Mini PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4463-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4463-1-ND
LED Indication - Discrete 350-4463-1-ND
Green 525nm LED Indication - Discrete 2.8V 2-Mini PLCC

Green 525nm LED Indication - Discrete 2.8V 2-Mini PLCC

Buy Now Datasheet
Led, Green, 1.9Cd, 525Nm, Plcc-2; Led Colour Dialight - 07AH7406 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.9Cd, 525Nm, Plcc-2; Led Colour Dialight
07AH7406
Led, Green, 1.9Cd, 525Nm, Plcc-2; Led Colour Dialight 07AH7406
LED, GREEN, 1.9CD, 525NM, PLCC-2; LED Colour:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:525nm; Luminous Intensity:1.9cd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, GREEN, 1.9CD, 525NM, PLCC-2; LED Colour:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:525nm; Luminous Intensity:1.9cd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site
Led, Green, 1.9Cd, 525Nm; Led Color Dialight - 84AH1780 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.9Cd, 525Nm; Led Color Dialight
84AH1780
Led, Green, 1.9Cd, 525Nm; Led Color Dialight 84AH1780
LED, GREEN, 1.9CD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:525nm; Luminous Intensity:1.9cd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 1.9CD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:525nm; Luminous Intensity:1.9cd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4463-2-ND 07AH7406 84AH1780
Product Name LED Indication - Discrete Led, Green, 1.9Cd, 525Nm, Plcc-2; Led Colour Dialight Led, Green, 1.9Cd, 525Nm; Led Color Dialight
LED Package: 2-Mini PLCC
LED Type Green Green Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å) 525 nm (5250 Å)
Luminous Intensity 1900 milliCandela 1900 milliCandela 1900 milliCandela
Forward Voltage 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
DURIS® low and mid power LEDs - GW JDSMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2400 to 6500 K
Viewing Angle 120 degrees
View Details