Dialight Corp. LED Indication - Discrete 5988C60107F

Description
Yellow-Green 570nm LED Indication - Discrete 1.8V 2-Mini PLCC
Request a Quote Datasheet
Description
Yellow-Green 570nm LED Indication - Discrete 1.8V 2-Mini PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4462-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4462-2-ND
LED Indication - Discrete 350-4462-2-ND
Yellow-Green 570nm LED Indication - Discrete 1.8V 2-Mini PLCC

Yellow-Green 570nm LED Indication - Discrete 1.8V 2-Mini PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4462-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4462-6-ND
LED Indication - Discrete 350-4462-6-ND
Yellow-Green 570nm LED Indication - Discrete 1.8V 2-Mini PLCC

Yellow-Green 570nm LED Indication - Discrete 1.8V 2-Mini PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4462-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4462-1-ND
LED Indication - Discrete 350-4462-1-ND
Yellow-Green 570nm LED Indication - Discrete 1.8V 2-Mini PLCC

Yellow-Green 570nm LED Indication - Discrete 1.8V 2-Mini PLCC

Buy Now Datasheet
Led, Yel Grn, 65Mcd, 570Nm, Plcc-2; Led Colour Dialight - 07AH7405 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yel Grn, 65Mcd, 570Nm, Plcc-2; Led Colour Dialight
07AH7405
Led, Yel Grn, 65Mcd, 570Nm, Plcc-2; Led Colour Dialight 07AH7405
LED, YEL GRN, 65MCD, 570NM, PLCC-2; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:570nm; Luminous Intensity:65mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

LED, YEL GRN, 65MCD, 570NM, PLCC-2; LED Colour:Yellow Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:570nm; Luminous Intensity:65mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4462-2-ND 07AH7405
Product Name LED Indication - Discrete Led, Yel Grn, 65Mcd, 570Nm, Plcc-2; Led Colour Dialight
LED Package: 2-Mini PLCC
LED Type Yellow; Green Yellow; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Luminous Intensity 65 milliCandela 65 milliCandela
Forward Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED Color Lighting - 516-ASM6-SL92-NTV0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details