Dialight Corp. LED Indication - Discrete 5988C40107F

Description
Yellow 590nm LED Indication - Discrete 1.8V 2-Mini PLCC
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 1.8V 2-Mini PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4461-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4461-1-ND
LED Indication - Discrete 350-4461-1-ND
Yellow 590nm LED Indication - Discrete 1.8V 2-Mini PLCC

Yellow 590nm LED Indication - Discrete 1.8V 2-Mini PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4461-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4461-2-ND
LED Indication - Discrete 350-4461-2-ND
Yellow 590nm LED Indication - Discrete 1.8V 2-Mini PLCC

Yellow 590nm LED Indication - Discrete 1.8V 2-Mini PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4461-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4461-6-ND
LED Indication - Discrete 350-4461-6-ND
Yellow 590nm LED Indication - Discrete 1.8V 2-Mini PLCC

Yellow 590nm LED Indication - Discrete 1.8V 2-Mini PLCC

Buy Now Datasheet
Led, Yellow, 405Mcd, 590Nm; Led Color Dialight - 84AH1776 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 405Mcd, 590Nm; Led Color Dialight
84AH1776
Led, Yellow, 405Mcd, 590Nm; Led Color Dialight 84AH1776
LED, YELLOW, 405MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:Mini PLCC-2; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:590nm; Luminous Intensity:405mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 405MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; LED Case Size:Mini PLCC-2; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:590nm; Luminous Intensity:405mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4461-1-ND 84AH1776
Product Name LED Indication - Discrete Led, Yellow, 405Mcd, 590Nm; Led Color Dialight
LED Package: 2-Mini PLCC
LED Type Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Luminous Intensity 405 milliCandela 405 milliCandela
Forward Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR402DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details