Dialight Corp. LED Indication - Discrete 5988C30107F

Description
Orange 605nm LED Indication - Discrete 1.8V 2-Mini PLCC
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.8V 2-Mini PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4460-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4460-2-ND
LED Indication - Discrete 350-4460-2-ND
Orange 605nm LED Indication - Discrete 1.8V 2-Mini PLCC

Orange 605nm LED Indication - Discrete 1.8V 2-Mini PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4460-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4460-1-ND
LED Indication - Discrete 350-4460-1-ND
Orange 605nm LED Indication - Discrete 1.8V 2-Mini PLCC

Orange 605nm LED Indication - Discrete 1.8V 2-Mini PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4460-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4460-6-ND
LED Indication - Discrete 350-4460-6-ND
Orange 605nm LED Indication - Discrete 1.8V 2-Mini PLCC

Orange 605nm LED Indication - Discrete 1.8V 2-Mini PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1052437-5988C30107F
Optoelectronics - LED Indication - Discrete 1052437-5988C30107F
Win Source Part Number: 1052437-5988C30107F Category: Optoelectronics>LED Indication - Discrete Series: 598 Color: Orange Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Millicandela Rating: 290mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 5mA Wavelength - Dominant: 605nm Height (Max): 1.35mm Package / Case: 2-Mini PLCC Supplier Device Package: 2-MiniPLCC Dimension: 2.20mm L x 1.40mm W Lens Style: Rectangle with Flat Top Alternative Parts (Cross-Reference): 5988C30107F598-8C30- 107F; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Dialight Other Names: 350-4460-2,350-4460- 1,598-8C30-107F,350- 4460-6 Base Product Number: 5988C30

Win Source Part Number: 1052437-5988C30107F
Category: Optoelectronics>LED Indication - Discrete
Series: 598
Color: Orange
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Millicandela Rating: 290mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 5mA
Wavelength - Dominant: 605nm
Height (Max): 1.35mm
Package / Case: 2-Mini PLCC
Supplier Device Package: 2-MiniPLCC
Dimension: 2.20mm L x 1.40mm W
Lens Style: Rectangle with Flat Top
Alternative Parts (Cross-Reference): 5988C30107F598-8C30-107F;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Dialight
Other Names: 350-4460-2,350-4460-1,598-8C30-107F,350-4460-6
Base Product Number: 5988C30

Buy Now Datasheet
Led, Orange, 290Mcd, 605Nm, Plcc-2; Led Colour Dialight - 07AH7403 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 290Mcd, 605Nm, Plcc-2; Led Colour Dialight
07AH7403
Led, Orange, 290Mcd, 605Nm, Plcc-2; Led Colour Dialight 07AH7403
LED, ORANGE, 290MCD, 605NM, PLCC-2; LED Colour:Orange; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:605nm; Luminous Intensity:290mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

LED, ORANGE, 290MCD, 605NM, PLCC-2; LED Colour:Orange; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:605nm; Luminous Intensity:290mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4460-2-ND 1052437-5988C30107F 07AH7403
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Orange, 290Mcd, 605Nm, Plcc-2; Led Colour Dialight
LED Package: 2-Mini PLCC
LED Type Orange Orange; Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Luminous Intensity 290 milliCandela 290 milliCandela
Forward Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 160 degrees
View Details