Dialight Corp. LED Indication - Discrete 5988B90107F

Description
Blue 470nm LED Indication - Discrete 2.8V 2-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.8V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4458-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4458-1-ND
LED Indication - Discrete 350-4458-1-ND
Blue 470nm LED Indication - Discrete 2.8V 2-PLCC

Blue 470nm LED Indication - Discrete 2.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4458-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4458-6-ND
LED Indication - Discrete 350-4458-6-ND
Blue 470nm LED Indication - Discrete 2.8V 2-PLCC

Blue 470nm LED Indication - Discrete 2.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4458-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4458-2-ND
LED Indication - Discrete 350-4458-2-ND
Blue 470nm LED Indication - Discrete 2.8V 2-PLCC

Blue 470nm LED Indication - Discrete 2.8V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-4458-1-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details
LED Indication - Discrete - 754-1924-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
2 suppliers