Dialight Corp. LED Indication - Discrete 5988B80107F

Description
Green 525nm LED Indication - Discrete 2.8V 2-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 2.8V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4457-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4457-1-ND
LED Indication - Discrete 350-4457-1-ND
Green 525nm LED Indication - Discrete 2.8V 2-PLCC

Green 525nm LED Indication - Discrete 2.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4457-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4457-6-ND
LED Indication - Discrete 350-4457-6-ND
Green 525nm LED Indication - Discrete 2.8V 2-PLCC

Green 525nm LED Indication - Discrete 2.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4457-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4457-2-ND
LED Indication - Discrete 350-4457-2-ND
Green 525nm LED Indication - Discrete 2.8V 2-PLCC

Green 525nm LED Indication - Discrete 2.8V 2-PLCC

Buy Now Datasheet
Led, Green, 1.75Cd, 525Nm, Plcc-2; Led Colour Dialight - 07AH7400 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.75Cd, 525Nm, Plcc-2; Led Colour Dialight
07AH7400
Led, Green, 1.75Cd, 525Nm, Plcc-2; Led Colour Dialight 07AH7400
LED, GREEN, 1.75CD, 525NM, PLCC-2; LED Colour:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:525nm; Luminous Intensity:1.75cd; Viewing Angle:120°; Lens Shape:Round with RoHS Compliant: Yes

LED, GREEN, 1.75CD, 525NM, PLCC-2; LED Colour:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:525nm; Luminous Intensity:1.75cd; Viewing Angle:120°; Lens Shape:Round with RoHS Compliant: Yes

Supplier's Site
Led, Green, 1.75Cd, 525Nm; Led Color Dialight - 84AH1768 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.75Cd, 525Nm; Led Color Dialight
84AH1768
Led, Green, 1.75Cd, 525Nm; Led Color Dialight 84AH1768
LED, GREEN, 1.75CD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:525nm; Luminous Intensity:1.75cd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

LED, GREEN, 1.75CD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:2.8V; Wavelength Typ:525nm; Luminous Intensity:1.75cd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4457-1-ND 07AH7400 84AH1768
Product Name LED Indication - Discrete Led, Green, 1.75Cd, 525Nm, Plcc-2; Led Colour Dialight Led, Green, 1.75Cd, 525Nm; Led Color Dialight
LED Package: 2-PLCC
LED Type Green Green Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å) 525 nm (5250 Å)
Luminous Intensity 1750 milliCandela 1750 milliCandela 1750 milliCandela
Forward Voltage 2.8 volts 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Red (x 2)
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 160 degrees
View Details