Dialight Corp. LED Indication - Discrete 5988B40107F

Description
Yellow 590nm LED Indication - Discrete 1.8V 2-PLCC
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 1.8V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4455-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4455-2-ND
LED Indication - Discrete 350-4455-2-ND
Yellow 590nm LED Indication - Discrete 1.8V 2-PLCC

Yellow 590nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4455-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4455-6-ND
LED Indication - Discrete 350-4455-6-ND
Yellow 590nm LED Indication - Discrete 1.8V 2-PLCC

Yellow 590nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4455-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4455-1-ND
LED Indication - Discrete 350-4455-1-ND
Yellow 590nm LED Indication - Discrete 1.8V 2-PLCC

Yellow 590nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
Led, Yellow, 315Mcd, 590Nm, Plcc-2; Led Colour Dialight - 07AH7398 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 315Mcd, 590Nm, Plcc-2; Led Colour Dialight
07AH7398
Led, Yellow, 315Mcd, 590Nm, Plcc-2; Led Colour Dialight 07AH7398
LED, YELLOW, 315MCD, 590NM, PLCC-2; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:590nm; Luminous Intensity:315mcd; Viewing Angle:120°; Lens Shape:Round with RoHS Compliant: Yes

LED, YELLOW, 315MCD, 590NM, PLCC-2; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:590nm; Luminous Intensity:315mcd; Viewing Angle:120°; Lens Shape:Round with RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4455-2-ND 07AH7398
Product Name LED Indication - Discrete Led, Yellow, 315Mcd, 590Nm, Plcc-2; Led Colour Dialight
LED Package: 2-PLCC
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Luminous Intensity 315 milliCandela 315 milliCandela
Forward Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-4084-6-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 512 nm (5120 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details