Dialight Corp. LED Indication - Discrete 5988B30107F

Description
Orange 605nm LED Indication - Discrete 1.8V 2-PLCC
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.8V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4454-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4454-6-ND
LED Indication - Discrete 350-4454-6-ND
Orange 605nm LED Indication - Discrete 1.8V 2-PLCC

Orange 605nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4454-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4454-2-ND
LED Indication - Discrete 350-4454-2-ND
Orange 605nm LED Indication - Discrete 1.8V 2-PLCC

Orange 605nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 350-4454-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4454-1-ND
LED Indication - Discrete 350-4454-1-ND
Orange 605nm LED Indication - Discrete 1.8V 2-PLCC

Orange 605nm LED Indication - Discrete 1.8V 2-PLCC

Buy Now Datasheet
Led, Orange, 345Mcd, 605Nm, Plcc-2; Led Colour Dialight - 07AH7397 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 345Mcd, 605Nm, Plcc-2; Led Colour Dialight
07AH7397
Led, Orange, 345Mcd, 605Nm, Plcc-2; Led Colour Dialight 07AH7397
LED, ORANGE, 345MCD, 605NM, PLCC-2; LED Colour:Orange; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:605nm; Luminous Intensity:345mcd; Viewing Angle:120°; Lens Shape:Round with RoHS Compliant: Yes

LED, ORANGE, 345MCD, 605NM, PLCC-2; LED Colour:Orange; LED Mounting:SMD; LED Case Size:PLCC-2; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:605nm; Luminous Intensity:345mcd; Viewing Angle:120°; Lens Shape:Round with RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4454-6-ND 07AH7397
Product Name LED Indication - Discrete Led, Orange, 345Mcd, 605Nm, Plcc-2; Led Colour Dialight
LED Package: 2-PLCC
LED Type Orange Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å)
Luminous Intensity 345 milliCandela 345 milliCandela
Forward Voltage 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Moonstone 3W High Power LED - ASMT-MW22-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
4 suppliers