Red 623nm LED Indication - Discrete 1.8V 2-PLCC
Red 623nm LED Indication - Discrete 1.8V 2-PLCC
Red 623nm LED Indication - Discrete 1.8V 2-PLCC
LED, RED, 380MCD, 623NM; LED Color:Red; LED Mounting:SMD; LED Case Size:1210 [3528 Metric]; Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:623nm; Luminous Intensity:380mcd; Viewing Angle:120° RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 350-4453-1-ND | 84AH1760 |
| Product Name | LED Indication - Discrete | Led, Red, 380Mcd, 623Nm; Led Color Dialight |
| LED Package: | 2-PLCC | |
| LED Type | Red | Red; Red |
| Peak Wavelength | 623 nm (6230 Å) | 623 nm (6230 Å) |
| Luminous Intensity | 380 milliCandela | 380 milliCandela |
| Forward Voltage | 1.8 volts | 1.8 volts |