Dialight Corp. LED Indication - Discrete 5988A90107F

Description
Blue 470nm LED Indication - Discrete 2.5V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.5V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4452-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4452-2-ND
LED Indication - Discrete 350-4452-2-ND
Blue 470nm LED Indication - Discrete 2.5V 0402 (1005 Metric)

Blue 470nm LED Indication - Discrete 2.5V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4452-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4452-1-ND
LED Indication - Discrete 350-4452-1-ND
Blue 470nm LED Indication - Discrete 2.5V 0402 (1005 Metric)

Blue 470nm LED Indication - Discrete 2.5V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4452-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4452-6-ND
LED Indication - Discrete 350-4452-6-ND
Blue 470nm LED Indication - Discrete 2.5V 0402 (1005 Metric)

Blue 470nm LED Indication - Discrete 2.5V 0402 (1005 Metric)

Buy Now Datasheet
Led, Blue, 72Mcd, 470Nm, 0402; Led Colour Dialight - 07AH7395 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 72Mcd, 470Nm, 0402; Led Colour Dialight
07AH7395
Led, Blue, 72Mcd, 470Nm, 0402; Led Colour Dialight 07AH7395
LED, BLUE, 72MCD, 470NM, 0402; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0402; Forward Current If:5mA; Forward Voltage:2.5V; Wavelength Typ:470nm; Luminous Intensity:72mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, BLUE, 72MCD, 470NM, 0402; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0402; Forward Current If:5mA; Forward Voltage:2.5V; Wavelength Typ:470nm; Luminous Intensity:72mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site
Led, Blue, 72Mcd, 470Nm; Led Color Dialight - 84AH1758 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 72Mcd, 470Nm; Led Color Dialight
84AH1758
Led, Blue, 72Mcd, 470Nm; Led Color Dialight 84AH1758
LED, BLUE, 72MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0402 [1005 Metric]; Forward Current If:5mA; Forward Voltage:2.5V; Wavelength Typ:470nm; Luminous Intensity:72mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 72MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0402 [1005 Metric]; Forward Current If:5mA; Forward Voltage:2.5V; Wavelength Typ:470nm; Luminous Intensity:72mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4452-2-ND 07AH7395 84AH1758
Product Name LED Indication - Discrete Led, Blue, 72Mcd, 470Nm, 0402; Led Colour Dialight Led, Blue, 72Mcd, 470Nm; Led Color Dialight
LED Package: 0402 (1005 Metric)
LED Type Blue Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å) 470 nm (4700 Å)
Luminous Intensity 72 milliCandela 72 milliCandela 72 milliCandela
Forward Voltage 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details