Dialight Corp. LED Indication - Discrete 5988A80107F

Description
Green 528nm LED Indication - Discrete 2.5V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Green 528nm LED Indication - Discrete 2.5V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4451-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4451-6-ND
LED Indication - Discrete 350-4451-6-ND
Green 528nm LED Indication - Discrete 2.5V 0402 (1005 Metric)

Green 528nm LED Indication - Discrete 2.5V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4451-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4451-1-ND
LED Indication - Discrete 350-4451-1-ND
Green 528nm LED Indication - Discrete 2.5V 0402 (1005 Metric)

Green 528nm LED Indication - Discrete 2.5V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4451-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4451-2-ND
LED Indication - Discrete 350-4451-2-ND
Green 528nm LED Indication - Discrete 2.5V 0402 (1005 Metric)

Green 528nm LED Indication - Discrete 2.5V 0402 (1005 Metric)

Buy Now Datasheet
Led, Green, 330Mcd, 528Nm, 0402; Led Colour Dialight - 07AH7394 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 330Mcd, 528Nm, 0402; Led Colour Dialight
07AH7394
Led, Green, 330Mcd, 528Nm, 0402; Led Colour Dialight 07AH7394
LED, GREEN, 330MCD, 528NM, 0402; LED Colour:Green; LED Mounting:SMD; LED Case Size:0402; Forward Current If:5mA; Forward Voltage:2.5V; Wavelength Typ:528nm; Luminous Intensity:330mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, GREEN, 330MCD, 528NM, 0402; LED Colour:Green; LED Mounting:SMD; LED Case Size:0402; Forward Current If:5mA; Forward Voltage:2.5V; Wavelength Typ:528nm; Luminous Intensity:330mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site
Led, Green, 330Mcd, 528Nm; Led Color Dialight - 84AH1756 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 330Mcd, 528Nm; Led Color Dialight
84AH1756
Led, Green, 330Mcd, 528Nm; Led Color Dialight 84AH1756
LED, GREEN, 330MCD, 528NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0402 [1005 Metric]; Forward Current If:5mA; Forward Voltage:2.5V; Wavelength Typ:528nm; Luminous Intensity:330mcd; Viewing Angle:140°; Lens Shape:RectangularRoH S Compliant: Yes

LED, GREEN, 330MCD, 528NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0402 [1005 Metric]; Forward Current If:5mA; Forward Voltage:2.5V; Wavelength Typ:528nm; Luminous Intensity:330mcd; Viewing Angle:140°; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site
SM LED 0402 GRN 527NM - 204-5988A80107F - Utmel Electronic Limited
Hong Kong, China
SM LED 0402 GRN 527NM
204-5988A80107F
SM LED 0402 GRN 527NM 204-5988A80107F
SM LED 0402 GRN 527NM

SM LED 0402 GRN 527NM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4451-6-ND 07AH7394 84AH1756 204-5988A80107F
Product Name LED Indication - Discrete Led, Green, 330Mcd, 528Nm, 0402; Led Colour Dialight Led, Green, 330Mcd, 528Nm; Led Color Dialight SM LED 0402 GRN 527NM
LED Package: 0402 (1005 Metric) 1.00mm Lx0.50mm W
LED Type Green Green Green; Green Green; Green
Peak Wavelength 528 nm (5280 Å) 528 nm (5280 Å) 528 nm (5280 Å) 528 nm (5280 Å)
Luminous Intensity 330 milliCandela 330 milliCandela 330 milliCandela
Forward Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details