Dialight Corp. LED Indication - Discrete 5988A30107F

Description
Orange 605nm LED Indication - Discrete 1.8V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.8V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4448-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4448-1-ND
LED Indication - Discrete 350-4448-1-ND
Orange 605nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Orange 605nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4448-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4448-2-ND
LED Indication - Discrete 350-4448-2-ND
Orange 605nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Orange 605nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4448-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4448-6-ND
LED Indication - Discrete 350-4448-6-ND
Orange 605nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Orange 605nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Buy Now Datasheet
Led, Orange, 47Mcd, 605Nm, 0402; Led Colour Dialight - 07AH7391 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 47Mcd, 605Nm, 0402; Led Colour Dialight
07AH7391
Led, Orange, 47Mcd, 605Nm, 0402; Led Colour Dialight 07AH7391
LED, ORANGE, 47MCD, 605NM, 0402; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0402; Forward Current If:5mA; Forward Voltage:1.8V; Wavelength Typ:605nm; Luminous Intensity:47mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, ORANGE, 47MCD, 605NM, 0402; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0402; Forward Current If:5mA; Forward Voltage:1.8V; Wavelength Typ:605nm; Luminous Intensity:47mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site
Led, Orange, 47Mcd, 605Nm; Led Color Dialight - 84AH1750 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 47Mcd, 605Nm; Led Color Dialight
84AH1750
Led, Orange, 47Mcd, 605Nm; Led Color Dialight 84AH1750
LED, ORANGE, 47MCD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0402 [1005 Metric]; Forward Current If:5mA; Forward Voltage:1.8V; Wavelength Typ:605nm; Luminous Intensity:47mcd; Viewing Angle:140°; Lens Shape:RectangularRoH S Compliant: Yes

LED, ORANGE, 47MCD, 605NM; LED Color:Orange; LED Mounting:SMD; LED Case Size:0402 [1005 Metric]; Forward Current If:5mA; Forward Voltage:1.8V; Wavelength Typ:605nm; Luminous Intensity:47mcd; Viewing Angle:140°; Lens Shape:RectangularRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4448-1-ND 07AH7391 84AH1750
Product Name LED Indication - Discrete Led, Orange, 47Mcd, 605Nm, 0402; Led Colour Dialight Led, Orange, 47Mcd, 605Nm; Led Color Dialight
LED Package: 0402 (1005 Metric)
LED Type Orange Orange Orange; Orange
Peak Wavelength 605 nm (6050 Å) 605 nm (6050 Å) 605 nm (6050 Å)
Luminous Intensity 47 milliCandela 47 milliCandela 47 milliCandela
Forward Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043929 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details
High Brightness SMT Oval Tinted and Diffused Blue LED with 40° x 100° Viewing Angle - ALMD-LB37-SU002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details