Dialight Corp. LED Indication - Discrete 5988A20107F

Description
Red 625nm LED Indication - Discrete 1.8V 0402 (1005 Metric)
Request a Quote
Description
Red 625nm LED Indication - Discrete 1.8V 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4447-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4447-2-ND
LED Indication - Discrete 350-4447-2-ND
Red 625nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Red 625nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4447-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4447-1-ND
LED Indication - Discrete 350-4447-1-ND
Red 625nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Red 625nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4447-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4447-6-ND
LED Indication - Discrete 350-4447-6-ND
Red 625nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Red 625nm LED Indication - Discrete 1.8V 0402 (1005 Metric)

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Lens Style: Round with Flat Top Lens Size: 3mm Current - Test: 20mA Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 3.50" L x 2.40" W x 0.55" H (88.9mm x 61.0mm x 14.0mm) Height (Max): 13.50mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Lens Style: Round with Flat Top
Lens Size: 3mm
Current - Test: 20mA
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 3.50" L x 2.40" W x 0.55" H (88.9mm x 61.0mm x 14.0mm)
Height (Max): 13.50mm

Buy Now Datasheet
Led, Red, 47Mcd, 625Nm, 0402; Led Colour Dialight - 07AH7390 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 47Mcd, 625Nm, 0402; Led Colour Dialight
07AH7390
Led, Red, 47Mcd, 625Nm, 0402; Led Colour Dialight 07AH7390
LED, RED, 47MCD, 625NM, 0402; LED Colour:Red; LED Mounting:SMD; LED Case Size:0402; Forward Current If:5mA; Forward Voltage:1.8V; Wavelength Typ:625nm; Luminous Intensity:47mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, RED, 47MCD, 625NM, 0402; LED Colour:Red; LED Mounting:SMD; LED Case Size:0402; Forward Current If:5mA; Forward Voltage:1.8V; Wavelength Typ:625nm; Luminous Intensity:47mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site
Led, Red, 47Mcd, 625Nm; Led Color Dialight - 84AH1748 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 47Mcd, 625Nm; Led Color Dialight
84AH1748
Led, Red, 47Mcd, 625Nm; Led Color Dialight 84AH1748
LED, RED, 47MCD, 625NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0402 [1005 Metric]; Forward Current If:5mA; Forward Voltage:1.8V; Wavelength Typ:625nm; Luminous Intensity:47mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 47MCD, 625NM; LED Color:Red; LED Mounting:SMD; LED Case Size:0402 [1005 Metric]; Forward Current If:5mA; Forward Voltage:1.8V; Wavelength Typ:625nm; Luminous Intensity:47mcd; Viewing Angle:140°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4447-2-ND 07AH7390 84AH1748
Product Name LED Indication - Discrete Connectors,Interconnects Led, Red, 47Mcd, 625Nm, 0402; Led Colour Dialight Led, Red, 47Mcd, 625Nm; Led Color Dialight
LED Package: 0402 (1005 Metric)
LED Type Red Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å) 625 nm (6250 Å)
Luminous Intensity 47 milliCandela 47 milliCandela 47 milliCandela
Forward Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUY13D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details