Dialight Corp. LED Indication - Discrete 5988A10107F

Description
Red 635nm LED Indication - Discrete 1.6V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Red 635nm LED Indication - Discrete 1.6V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4446-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4446-6-ND
LED Indication - Discrete 350-4446-6-ND
Red 635nm LED Indication - Discrete 1.6V 0402 (1005 Metric)

Red 635nm LED Indication - Discrete 1.6V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4446-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4446-1-ND
LED Indication - Discrete 350-4446-1-ND
Red 635nm LED Indication - Discrete 1.6V 0402 (1005 Metric)

Red 635nm LED Indication - Discrete 1.6V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4446-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4446-2-ND
LED Indication - Discrete 350-4446-2-ND
Red 635nm LED Indication - Discrete 1.6V 0402 (1005 Metric)

Red 635nm LED Indication - Discrete 1.6V 0402 (1005 Metric)

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Lens Style: Square with Flat Top Lens Size: 9.9mm x 9.9mm Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red Wavelength - Dominant: 569nm Green, 657nm Red Package / Case: 4-SMD, No Lead Size / Dimension: 1.732" L x 0.925" W (44.00mm x 23.50mm) Height (Max): 13.50mm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Lens Style: Square with Flat Top
Lens Size: 9.9mm x 9.9mm
Voltage - Forward (Vf) (Typ): 2.1V Green, 2.1V Red
Wavelength - Dominant: 569nm Green, 657nm Red
Package / Case: 4-SMD, No Lead
Size / Dimension: 1.732" L x 0.925" W (44.00mm x 23.50mm)
Height (Max): 13.50mm

Buy Now Datasheet
LED Uni-Color Red 2-Pin Chip 0402(1006Metric) T/R - 204-5988A10107F - Utmel Electronic Limited
Hong Kong, China
LED Uni-Color Red 2-Pin Chip 0402(1006Metric) T/R
204-5988A10107F
LED Uni-Color Red 2-Pin Chip 0402(1006Metric) T/R 204-5988A10107F
LED Uni-Color Red 2-Pin Chip 0402(1006Metric) T/R

LED Uni-Color Red 2-Pin Chip 0402(1006Metric) T/R

Supplier's Site
Led, Red, 65Mcd, 635Nm, 0402; Led Colour Dialight - 07AH7389 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 65Mcd, 635Nm, 0402; Led Colour Dialight
07AH7389
Led, Red, 65Mcd, 635Nm, 0402; Led Colour Dialight 07AH7389
LED, RED, 65MCD, 635NM, 0402; LED Colour:Red; LED Mounting:SMD; LED Case Size:0402; Forward Current If:5mA; Forward Voltage:1.6V; Wavelength Typ:635nm; Luminous Intensity:65mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, RED, 65MCD, 635NM, 0402; LED Colour:Red; LED Mounting:SMD; LED Case Size:0402; Forward Current If:5mA; Forward Voltage:1.6V; Wavelength Typ:635nm; Luminous Intensity:65mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site
Sm Led 0402 Red 635Nm 7 Rl / Reel Rohs Compliant Dialight - 84AH1746 - Newark, An Avnet Company
Chicago, IL, United States
Sm Led 0402 Red 635Nm 7 Rl / Reel Rohs Compliant Dialight
84AH1746
Sm Led 0402 Red 635Nm 7 Rl / Reel Rohs Compliant Dialight 84AH1746
SM LED 0402 RED 635NM 7" RL / REEL ROHS COMPLIANT: YES

SM LED 0402 RED 635NM 7" RL / REEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4446-6-ND 204-5988A10107F 07AH7389 84AH1746
Product Name LED Indication - Discrete Connectors,Interconnects LED Uni-Color Red 2-Pin Chip 0402(1006Metric) T/R Led, Red, 65Mcd, 635Nm, 0402; Led Colour Dialight Sm Led 0402 Red 635Nm 7 Rl / Reel Rohs Compliant Dialight
LED Package: 0402 (1005 Metric) 1.00mm Lx0.50mm W
LED Type Red Red; Red Red
Peak Wavelength 635 nm (6350 Å) 569 nm (5690 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Luminous Intensity 65 milliCandela 65 milliCandela
Forward Voltage 1.6 volts 2.1 volts 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
High Brightness SMT Round Tinted Green LED with 30° Viewing Angle - ALMD-CM3E-Y1002 - Broadcom Inc.
Specs
LED Package: Round InGaN
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details