Dialight Corp. LED Indication - Discrete 5988920302F

Description
Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red-Orange, 3.2V Green, 3.2V Blue 1210 (3225 Metric)
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red-Orange, 3.2V Green, 3.2V Blue 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988920302F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988920302F-ND
LED Indication - Discrete 5988920302F-ND
Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red-Orange, 3.2V Green, 3.2V Blue 1210 (3225 Metric)

Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red-Orange, 3.2V Green, 3.2V Blue 1210 (3225 Metric)

Buy Now Datasheet
Led, 2 X 2.7Mm, Red-Orange/green/blue, 1210; Led Color Dialight - 22M3160 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2 X 2.7Mm, Red-Orange/green/blue, 1210; Led Color Dialight
22M3160
Led, 2 X 2.7Mm, Red-Orange/green/blue, 1210; Led Color Dialight 22M3160
LED, 2 X 2.7MM, RED-ORANGE/GREEN/BLU E, 1210; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:RO 120mcd, G 150mcd, B 60mcd RoHS Compliant: Yes

LED, 2 X 2.7MM, RED-ORANGE/GREEN/BLUE, 1210; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:RO 120mcd, G 150mcd, B 60mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988920302F-ND 22M3160
Product Name LED Indication - Discrete Led, 2 X 2.7Mm, Red-Orange/green/blue, 1210; Led Color Dialight
LED Package: 1210 (3225 Metric)
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue
Peak Wavelength 470 to 625 nm (4700 to 6250 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details