Dialight Corp. LED Indication - Discrete 5988840302F

Description
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3680-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3680-ND
LED Indication - Discrete 350-3680-ND
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 2-SMD, No Lead

Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 2-SMD, No Lead

Buy Now Datasheet
Led, 2Mm, Yellow / Green / Blue, 1208; Led Color Dialight - 22M3158 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Yellow / Green / Blue, 1208; Led Color Dialight
22M3158
Led, 2Mm, Yellow / Green / Blue, 1208; Led Color Dialight 22M3158
LED, 2MM, YELLOW / GREEN / BLUE, 1208; LED Color:7; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Luminous Intensity / Color:Y 110mcd, G 220mcd, B 90mcd; Forward Voltage / Color:Y 2.2V, G 3.2V, B 3.2V; MSL:- RoHS Compliant: Yes

LED, 2MM, YELLOW / GREEN / BLUE, 1208; LED Color:7; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Luminous Intensity / Color:Y 110mcd, G 220mcd, B 90mcd; Forward Voltage / Color:Y 2.2V, G 3.2V, B 3.2V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3680-ND 22M3158
Product Name LED Indication - Discrete Led, 2Mm, Yellow / Green / Blue, 1208; Led Color Dialight
LED Package: 4-SMD, No Lead
LED Type Yellow; Green; Blue 7
Peak Wavelength 470 to 590 nm (4700 to 5900 Å)
Viewing Angle 160 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details