Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 2-SMD, No Lead
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 2-SMD, No Lead
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 2-SMD, No Lead
LED, 2MM, RED-ORANGE/GREEN/BLU
MULTICOLOR LED, 1208, RED ORANGE/GREEN/BLUE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:RO 20mA, G 20mA, B 20mA; Product Range:598 Series; No. of Pins:4 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 350-2079-2-ND | 22M3153 |
| Product Name | LED Indication - Discrete | Led, 2Mm, Red-Orange/green/blue, 1208, Full Reel; Led Color Dialight |
| LED Package: | 4-SMD, No Lead | |
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Blue; Red, Green, Blue |
| Peak Wavelength | 470 to 635 nm (4700 to 6350 Å) | |
| Viewing Angle | 160 degrees | 160 degrees |