Dialight Corp. LED Indication - Discrete 5988820302F

Description
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 2-SMD, No Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3679-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3679-ND
LED Indication - Discrete 350-3679-ND
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 2-SMD, No Lead

Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 2-SMD, No Lead

Buy Now Datasheet
Led, 2Mm, Red-Orange/green/blue, 1208; Led Color Dialight - 22M3152 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Red-Orange/green/blue, 1208; Led Color Dialight
22M3152
Led, 2Mm, Red-Orange/green/blue, 1208; Led Color Dialight 22M3152
LED, 2MM, RED-ORANGE/GREEN/BLU E, 1208; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:RO 120mcd, G 220mcd, B 90mcd; MSL:- RoHS Compliant: Yes

LED, 2MM, RED-ORANGE/GREEN/BLUE, 1208; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:RO 120mcd, G 220mcd, B 90mcd; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3679-ND 22M3152
Product Name LED Indication - Discrete Led, 2Mm, Red-Orange/green/blue, 1208; Led Color Dialight
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue
Peak Wavelength 470 to 635 nm (4700 to 6350 Å)
Viewing Angle 160 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
1.6X0.8MM RED SMD LED - AP1608EC - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: 0603 LED Height-1.1mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
3 suppliers