Dialight Corp. LED Indication - Discrete 5988740307F

Description
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 0606 (1616 Metric)
Request a Quote Datasheet
Description
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-4269-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4269-2-ND
LED Indication - Discrete 350-4269-2-ND
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 0606 (1616 Metric)

Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4269-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4269-1-ND
LED Indication - Discrete 350-4269-1-ND
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 0606 (1616 Metric)

Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-4269-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-4269-6-ND
LED Indication - Discrete 350-4269-6-ND
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 0606 (1616 Metric)

Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 0606 (1616 Metric)

Buy Now Datasheet
Led, 1.6X1.6Mm, Yellow/green/blue, 0606, Full Reel; Led Color Dialight - 22M3149 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1.6X1.6Mm, Yellow/green/blue, 0606, Full Reel; Led Color Dialight
22M3149
Led, 1.6X1.6Mm, Yellow/green/blue, 0606, Full Reel; Led Color Dialight 22M3149
LED, 1.6X1.6MM, YELLOW/GREEN/BLUE, 0606, FULL REEL; LED Color:7; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA, B 20mA; Product Range:-; Colour:Yellow RoHS Compliant: Yes

LED, 1.6X1.6MM, YELLOW/GREEN/BLUE, 0606, FULL REEL; LED Color:7; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA, B 20mA; Product Range:-; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-4269-2-ND 22M3149
Product Name LED Indication - Discrete Led, 1.6X1.6Mm, Yellow/green/blue, 0606, Full Reel; Led Color Dialight
LED Package: 0606 (1616 Metric) 1.6mm x 1.1mm
LED Type Yellow; Green; Blue Yellow; 7
Peak Wavelength 470 to 590 nm (4700 to 5900 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
1W Mini High Power LED - ASMT-JB11-NNQ01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 165 degrees
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details