Dialight Corp. LED Indication - Discrete 5988740302F

Description
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 0606 (1616 Metric)
Request a Quote Datasheet
Description
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3677-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3677-ND
LED Indication - Discrete 350-3677-ND
Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 0606 (1616 Metric)

Blue, Green, Yellow 470nm Blue, 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Yellow 0606 (1616 Metric)

Buy Now Datasheet
Led, 1.6X1.6Mm, Yellow/green/blue, 0606; Led Color Dialight - 22M3148 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1.6X1.6Mm, Yellow/green/blue, 0606; Led Color Dialight
22M3148
Led, 1.6X1.6Mm, Yellow/green/blue, 0606; Led Color Dialight 22M3148
LED, 1.6X1.6MM, YELLOW/GREEN/BLUE, 0606; LED Color:7; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Luminous Intensity / Color:Y 110mcd, G 220mcd, B 90mcd; Product Range:-; MSL:- RoHS Compliant: Yes

LED, 1.6X1.6MM, YELLOW/GREEN/BLUE, 0606; LED Color:7; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Luminous Intensity / Color:Y 110mcd, G 220mcd, B 90mcd; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3677-ND 22M3148
Product Name LED Indication - Discrete Led, 1.6X1.6Mm, Yellow/green/blue, 0606; Led Color Dialight
LED Package: 0606 (1616 Metric) 1.6mm x 1.1mm
LED Type Yellow; Green; Blue 7
Peak Wavelength 470 to 590 nm (4700 to 5900 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details