Dialight Corp. LED Indication - Discrete 5988730307F

Description
Blue, Green, Orange 470nm Blue, 525nm Green, 605nm Orange LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Orange 0606 (1616 Metric)
Request a Quote Datasheet
Description
Blue, Green, Orange 470nm Blue, 525nm Green, 605nm Orange LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Orange 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988730307F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988730307F-ND
LED Indication - Discrete 5988730307F-ND
Blue, Green, Orange 470nm Blue, 525nm Green, 605nm Orange LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Orange 0606 (1616 Metric)

Blue, Green, Orange 470nm Blue, 525nm Green, 605nm Orange LED Indication - Discrete 3.2V Blue, 3.2V Green, 2.2V Orange 0606 (1616 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988730307F-ND
Product Name LED Indication - Discrete
LED Package: 0606 (1616 Metric)
LED Type Orange; Green; Blue
Peak Wavelength 470 to 605 nm (4700 to 6050 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-EG2E-XZ002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
IDEA, Inc.
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details