Dialight Corp. LED Indication - Discrete 5988720307F

Description
Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red-Orange, 3V Green, 3.2V Blue 0606 (1616 Metric)
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red-Orange, 3V Green, 3.2V Blue 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2097-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2097-1-ND
LED Indication - Discrete 350-2097-1-ND
Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red-Orange, 3V Green, 3.2V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red-Orange, 3V Green, 3.2V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2097-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2097-2-ND
LED Indication - Discrete 350-2097-2-ND
Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red-Orange, 3V Green, 3.2V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red-Orange, 3V Green, 3.2V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2097-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2097-6-ND
LED Indication - Discrete 350-2097-6-ND
Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red-Orange, 3V Green, 3.2V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red-Orange, 3V Green, 3.2V Blue 0606 (1616 Metric)

Buy Now Datasheet
Multicolor Led, 0606, Red Orange/green/blue; Led Color Dialight - 75R0623 - Newark, An Avnet Company
Chicago, IL, United States
Multicolor Led, 0606, Red Orange/green/blue; Led Color Dialight
75R0623
Multicolor Led, 0606, Red Orange/green/blue; Led Color Dialight 75R0623
MULTICOLOR LED, 0606, RED ORANGE/GREEN/BLUE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:RO 20mA, G 20mA, B 20mA; Product Range:598 SeriesRoHS Compliant: Yes

MULTICOLOR LED, 0606, RED ORANGE/GREEN/BLUE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:RO 20mA, G 20mA, B 20mA; Product Range:598 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Led, 1.6X1.6Mm, Red-Ora/green/blue, 0606; Led Color Dialight - 22M3143 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1.6X1.6Mm, Red-Ora/green/blue, 0606; Led Color Dialight
22M3143
Led, 1.6X1.6Mm, Red-Ora/green/blue, 0606; Led Color Dialight 22M3143
LED, 1.6X1.6MM, RED-ORA/GREEN/BLUE, 0606; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:RO 20mA, G 20mA, B 20mA; Product Range:598 Series RoHS Compliant: Yes

LED, 1.6X1.6MM, RED-ORA/GREEN/BLUE, 0606; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:RO 20mA, G 20mA, B 20mA; Product Range:598 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2097-1-ND 75R0623
Product Name LED Indication - Discrete Multicolor Led, 0606, Red Orange/green/blue; Led Color Dialight
LED Package: 0606 (1616 Metric) 1.6mm x 1.1mm
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue
Peak Wavelength 470 to 625 nm (4700 to 6250 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 140 degrees
View Details