Dialight Corp. LED Indication - Discrete 5988720302F

Description
Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red-Orange, 3V Green, 3.2V Blue 0606 (1616 Metric)
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red-Orange, 3V Green, 3.2V Blue 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3676-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3676-ND
LED Indication - Discrete 350-3676-ND
Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red-Orange, 3V Green, 3.2V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 625nm Red-Orange, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red-Orange, 3V Green, 3.2V Blue 0606 (1616 Metric)

Buy Now Datasheet
Led, 1.6X1.6Mm, Red-Ora/green/blue, 0606; Led Color Dialight - 22M3142 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1.6X1.6Mm, Red-Ora/green/blue, 0606; Led Color Dialight
22M3142
Led, 1.6X1.6Mm, Red-Ora/green/blue, 0606; Led Color Dialight 22M3142
LED, 1.6X1.6MM, RED-ORA/GREEN/BLUE, 0606; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Luminous Intensity / Color:RO 80mcd, G 150mcd, B 60mcd; Product Range:- RoHS Compliant: Yes

LED, 1.6X1.6MM, RED-ORA/GREEN/BLUE, 0606; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Luminous Intensity / Color:RO 80mcd, G 150mcd, B 60mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3676-ND 22M3142
Product Name LED Indication - Discrete Led, 1.6X1.6Mm, Red-Ora/green/blue, 0606; Led Color Dialight
LED Package: 0606 (1616 Metric) 1.6mm x 1.1mm
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue
Peak Wavelength 470 to 625 nm (4700 to 6250 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details