Dialight Corp. LED Indication - Discrete 5988710302F

Description
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 0606 (1616 Metric)
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988710302F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988710302F-ND
LED Indication - Discrete 5988710302F-ND
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 0606 (1616 Metric)

Buy Now Datasheet
Led, 1.6Mm X 1.6Mm, Red/green/blue, 0606; Led Color Dialight - 22M3140 - Newark, An Avnet Company
Chicago, IL, United States
Led, 1.6Mm X 1.6Mm, Red/green/blue, 0606; Led Color Dialight
22M3140
Led, 1.6Mm X 1.6Mm, Red/green/blue, 0606; Led Color Dialight 22M3140
LED, 1.6Mm x 1.6MM, RED/GREEN/BLUE, 0606; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:-; Forward Voltage / Color:R 2V, G 3.2V, B 3.2V RoHS Compliant: Yes

LED, 1.6Mm x 1.6MM, RED/GREEN/BLUE, 0606; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:1.6mm x 1.1mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:-; Forward Voltage / Color:R 2V, G 3.2V, B 3.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988710302F-ND 22M3140
Product Name LED Indication - Discrete Led, 1.6Mm X 1.6Mm, Red/green/blue, 0606; Led Color Dialight
LED Package: 0606 (1616 Metric) 1.6mm x 1.1mm
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue
Peak Wavelength 470 to 635 nm (4700 to 6350 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
LED Indication - Discrete - 516-ASCB-RTF2-0A307TR-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 468 to 629 nm (4680 to 6290 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details