Dialight Corp. LED Indication - Discrete 5988670207F

Description
Green, Red 573nm Green, 635nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Red 573nm Green, 635nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2086-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2086-2-ND
LED Indication - Discrete 350-2086-2-ND
Green, Red 573nm Green, 635nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 1210 (3225 Metric)

Green, Red 573nm Green, 635nm Red LED Indication - Discrete 2.2V Green, 2.2V Red 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 350-2086-2-ND
Product Name LED Indication - Discrete
LED Package: 1210 (3225 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 573 to 635 nm (5730 to 6350 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - ASMT-UAB4-PU802-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details