Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)
LED, GREEN, YELLOW, SMD, RECTANGLE, 20MA; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Forward Voltage / Color:Y 2V, G 2V RoHS Compliant: Yes
MULTICOLOR LED, 1210, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 110mcd, G 40mcd RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 350-2083-1-ND | 22M3132 |
| Product Name | LED Indication - Discrete | Led, Green, Yellow, Smd, Rectangle, 20Ma; Led Color Dialight |
| LED Package: | 1210 (3225 Metric) | 2mm x 2.7mm |
| LED Type | Yellow; Green; Multi-Colored | Yellow; Green; Green, Yellow |
| Peak Wavelength | 570 to 590 nm (5700 to 5900 Å) | |
| Viewing Angle | 140 degrees | 140 degrees |