Dialight Corp. LED Indication - Discrete 5988640202F

Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988640202F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988640202F-ND
LED Indication - Discrete 5988640202F-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 1210 (3225 Metric)

Buy Now Datasheet
Led, 2Mm X 2.7Mm, Yellow / Green, 1210; Led Color Dialight - 22M3131 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 2.7Mm, Yellow / Green, 1210; Led Color Dialight
22M3131
Led, 2Mm X 2.7Mm, Yellow / Green, 1210; Led Color Dialight 22M3131
LED, 2MM X 2.7MM, YELLOW / GREEN, 1210; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Luminous Intensity / Color:Y 110mcd, G 40mcd; Wavelength / Colour:Y 592nm, G 570nm; MSL:- RoHS Compliant: Yes

LED, 2MM X 2.7MM, YELLOW / GREEN, 1210; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Luminous Intensity / Color:Y 110mcd, G 40mcd; Wavelength / Colour:Y 592nm, G 570nm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988640202F-ND 22M3131
Product Name LED Indication - Discrete Led, 2Mm X 2.7Mm, Yellow / Green, 1210; Led Color Dialight
LED Package: 1210 (3225 Metric)
LED Type Yellow; Green; Multi-Colored Yellow; Green; Green, Yellow
Peak Wavelength 570 to 590 nm (5700 to 5900 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-4386-1-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details