Dialight Corp. LED Indication - Discrete 5988621207F

Description
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2V Red 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2V Red 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2082-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2082-1-ND
LED Indication - Discrete 350-2082-1-ND
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2V Red 1210 (3225 Metric)

Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2082-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2082-2-ND
LED Indication - Discrete 350-2082-2-ND
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2V Red 1210 (3225 Metric)

Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2082-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2082-6-ND
LED Indication - Discrete 350-2082-6-ND
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2V Red 1210 (3225 Metric)

Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
Multicolor Led, 1210, Red Orange/green, Full Reel; Led Color Dialight - 22M3128 - Newark, An Avnet Company
Chicago, IL, United States
Multicolor Led, 1210, Red Orange/green, Full Reel; Led Color Dialight
22M3128
Multicolor Led, 1210, Red Orange/green, Full Reel; Led Color Dialight 22M3128
MULTICOLOR LED, 1210, RED ORANGE/GREEN, FULL REEL; LED Color:Green, Red Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:RO 20mA, G 20mA; Forward Voltage / Color:RO 2V, G 3.2VRoHS Compliant: Yes

MULTICOLOR LED, 1210, RED ORANGE/GREEN, FULL REEL; LED Color:Green, Red Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:RO 20mA, G 20mA; Forward Voltage / Color:RO 2V, G 3.2VRoHS Compliant: Yes

Supplier's Site
Multicolor Led, 1210, Red Orange/green; Led Color Dialight - 75R0619 - Newark, An Avnet Company
Chicago, IL, United States
Multicolor Led, 1210, Red Orange/green; Led Color Dialight
75R0619
Multicolor Led, 1210, Red Orange/green; Led Color Dialight 75R0619
MULTICOLOR LED, 1210, RED ORANGE/GREEN; LED Color:Green, Red Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:RO 20mA, G 20mA; Luminous Intensity / Color:RO 100mcd, G 220mcd RoHS Compliant: Yes

MULTICOLOR LED, 1210, RED ORANGE/GREEN; LED Color:Green, Red Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:RO 20mA, G 20mA; Luminous Intensity / Color:RO 100mcd, G 220mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2082-1-ND 22M3128
Product Name LED Indication - Discrete Multicolor Led, 1210, Red Orange/green, Full Reel; Led Color Dialight
LED Package: 1210 (3225 Metric)
LED Type Red; Green; Multi-Colored Red; Orange; Green; Green, Red Orange
Peak Wavelength 525 to 625 nm (5250 to 6250 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details