Dialight Corp. LED Indication - Discrete 5988621202F

Description
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2V Red 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2V Red 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988621202F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988621202F-ND
LED Indication - Discrete 5988621202F-ND
Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2V Red 1210 (3225 Metric)

Green, Red 525nm Green, 625nm Red LED Indication - Discrete 3.2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
Led, 2Mm X 2.7Mm, Red-Orange/green, 1210; Led Color Dialight - 22M3127 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 2.7Mm, Red-Orange/green, 1210; Led Color Dialight
22M3127
Led, 2Mm X 2.7Mm, Red-Orange/green, 1210; Led Color Dialight 22M3127
LED, 2MM X 2.7MM, RED-ORANGE/GREEN, 1210; LED Color:Green, Red Orange; LED Mounting:SMD; Viewing Angle:140°; Lens Shape:Rectangular; Luminous Intensity / Color:RO 100mcd, G 220mcd; Forward Voltage / Color:RO 2V, G 3.2V; MSL:- RoHS Compliant: Yes

LED, 2MM X 2.7MM, RED-ORANGE/GREEN, 1210; LED Color:Green, Red Orange; LED Mounting:SMD; Viewing Angle:140°; Lens Shape:Rectangular; Luminous Intensity / Color:RO 100mcd, G 220mcd; Forward Voltage / Color:RO 2V, G 3.2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988621202F-ND 22M3127
Product Name LED Indication - Discrete Led, 2Mm X 2.7Mm, Red-Orange/green, 1210; Led Color Dialight
LED Package: 1210 (3225 Metric)
LED Type Red; Green; Multi-Colored Red; Orange; Green; Green, Red Orange
Peak Wavelength 525 to 625 nm (5250 to 6250 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details