The LED, part number 22M3124, is a MicroLED® SMD LED from the 598 Series, featuring a compact size of 2mm x 2.7mm. It is available in tri-color options: red, green, and blue, with a forward current rating of 20mA for each color. The device is packaged in an 8mm tape on a 7" reel, containing 3000 pieces per reel, which facilitates automatic placement in manufacturing processes. This LED has a viewing angle of 140 degrees and is RoHS compliant, making it suitable for environmentally conscious designs. The operating temperature range is from -40°C to +100°C, and it can withstand a peak pulse forward current of 60mA. The LED is designed for efficient thermal management with a thermal resistance rating provided in the datasheet. Engineers considering this product should note its compatibility with standard soldering processes, including reflow and hand soldering, with specified temperature profiles for each method.
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 1210 (3225 Metric)
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 1210 (3225 Metric)
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 1210 (3225 Metric)
MULTICOLOR LED, 1210, RED/GREEN/BLUE; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Forward Voltage / Color:R 2V, G 3.2V, B 3.2VRoHS Compliant: Yes
LED, 2MM X 2.7MM, RED/GREEN/BLUE, 1210, FULL REEL; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Product Range:598 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 350-2087-2-ND | 75R0618 |
| Product Name | LED Indication - Discrete | Multicolor Led, 1210, Red/green/blue; Led Color Dialight |
| LED Package: | 1210 (3225 Metric) | |
| LED Type | Red; Green; Blue; Multi-Colored | Red; Green; Blue; Red, Green, Blue |
| Peak Wavelength | 470 to 635 nm (4700 to 6350 Å) | |
| Viewing Angle | 140 degrees | 140 degrees |