Dialight Corp. LED Indication - Discrete 5988610302F

Description
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 1210 (3225 Metric)
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3675-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3675-ND
LED Indication - Discrete 350-3675-ND
Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 1210 (3225 Metric)

Red, Green, Blue (RGB) 635nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 1210 (3225 Metric)

Buy Now Datasheet
Led, 2Mm X 2.7Mm, Red/green/blue, 1210; Led Color Dialight - 22M3123 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 2.7Mm, Red/green/blue, 1210; Led Color Dialight
22M3123
Led, 2Mm X 2.7Mm, Red/green/blue, 1210; Led Color Dialight 22M3123
LED, 2MM X 2.7MM, RED/GREEN/BLUE, 1210; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 60mcd, G 120mcd, B 90mcd; MSL:- RoHS Compliant: Yes

LED, 2MM X 2.7MM, RED/GREEN/BLUE, 1210; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 60mcd, G 120mcd, B 90mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3675-ND 22M3123
Product Name LED Indication - Discrete Led, 2Mm X 2.7Mm, Red/green/blue, 1210; Led Color Dialight
LED Package: 1210 (3225 Metric)
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Red, Green, Blue
Peak Wavelength 470 to 635 nm (4700 to 6350 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details