Dialight Corp. LEDs 5988610207F

Description
LED,598,Bi-Red,Green ,1210,80/50lm
Request a Quote Datasheet
Description
LED,598,Bi-Red,Green ,1210,80/50lm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 419215 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED,598,Bi-Red,Green ,1210,80/50lm

LED,598,Bi-Red,Green,1210,80/50lm

Supplier's Site
LED Indication - Discrete - 350-2081-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2081-6-ND
LED Indication - Discrete 350-2081-6-ND
Green, Red 568nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Green, Red 568nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2081-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2081-2-ND
LED Indication - Discrete 350-2081-2-ND
Green, Red 568nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Green, Red 568nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2081-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2081-1-ND
LED Indication - Discrete 350-2081-1-ND
Green, Red 568nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Green, Red 568nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
Led, 2Mm X 2.7Mm, Red / Green, 1210, Full Reel; Led Color Dialight - 22M3122 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 2.7Mm, Red / Green, 1210, Full Reel; Led Color Dialight
22M3122
Led, 2Mm X 2.7Mm, Red / Green, 1210, Full Reel; Led Color Dialight 22M3122
LED, 2MM X 2.7MM, RED / GREEN, 1210, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Forward Voltage / Color:R 2V, G 2V RoHS Compliant: Yes

LED, 2MM X 2.7MM, RED / GREEN, 1210, FULL REEL; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Forward Voltage / Color:R 2V, G 2V RoHS Compliant: Yes

Supplier's Site Datasheet
Multicolor Led, 1210, Red/green; Led Color Dialight - 75R0617 - Newark, An Avnet Company
Chicago, IL, United States
Multicolor Led, 1210, Red/green; Led Color Dialight
75R0617
Multicolor Led, 1210, Red/green; Led Color Dialight 75R0617
MULTICOLOR LED, 1210, RED/GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 60mcd, G 40mcd RoHS Compliant: Yes

MULTICOLOR LED, 1210, RED/GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2mm x 2.7mm; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 60mcd, G 40mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, 2Mm X 2.7Mm, Green, Red, R 60Mcd, G 40Mcd, 140 , R 2V, G 2V, R 20Ma, G 20Ma Rohs Compliant Dialight - 59M5879 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 2.7Mm, Green, Red, R 60Mcd, G 40Mcd, 140 , R 2V, G 2V, R 20Ma, G 20Ma Rohs Compliant Dialight
59M5879
Led, 2Mm X 2.7Mm, Green, Red, R 60Mcd, G 40Mcd, 140 , R 2V, G 2V, R 20Ma, G 20Ma Rohs Compliant Dialight 59M5879
LED, 2mm x 2.7mm, Green, Red, R 60mcd, G 40mcd, 140 , R 2V, G 2V, R 20mA, G 20mA RoHS Compliant: Yes

LED, 2mm x 2.7mm, Green, Red, R 60mcd, G 40mcd, 140 , R 2V, G 2V, R 20mA, G 20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 419215 350-2081-6-ND 22M3122 59M5879
Product Name LEDs LED Indication - Discrete Led, 2Mm X 2.7Mm, Red / Green, 1210, Full Reel; Led Color Dialight Led, 2Mm X 2.7Mm, Green, Red, R 60Mcd, G 40Mcd, 140 , R 2V, G 2V, R 20Ma, G 20Ma Rohs Compliant Dialight
LED Package: 3.2 x 2.7 x 0.7mm 1210 (3225 Metric) 2mm x 2.7mm
LED Type Red; Green; Multi-Colored; Green, red Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 570 to 645 nm (5700 to 6450 Å) 568 to 635 nm (5680 to 6350 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type White; Multi-Colored; White, Warm
Viewing Angle 120 degrees
Forward Voltage 3.2 volts
View Details