Dialight Corp. LED Indication - Discrete 5988610202F

Description
Green, Red 568nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Red 568nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3674-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3674-ND
LED Indication - Discrete 350-3674-ND
Green, Red 568nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Green, Red 568nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 5988610202F
764169-5988610202F
LED Indication - Discrete - 5988610202F 764169-5988610202F
Manufacturer: Dialight Win Source Part Number: 764169-5988610202F Series: 598 Packaging: Cut Strip Color: Green, Red Package: 1210 Mounting: SMD Configuration: Independent Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 40mcd Green, 60mcd Red Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.30mm Voltage - Forward (Vf) (Typ): 2V Green, 2V Red Current - Test: 20mA Green, 20mA Red Wavelength - Dominant: 568nm Green, 635nm Red Family Name: 598-8610 Categories: Optoelectronics Dimension: 3.20mm L x 2.70mm W Manufacturer Package: 1210 Height (Maximum): 0.70mm Alternative Parts (Cross-Reference): 15-22VRVGC/TR8; 15-22VRVGC; APHB1608ZGSURKC; Introduction Date: December 13, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Dialight
Win Source Part Number: 764169-5988610202F
Series: 598
Packaging: Cut Strip
Color: Green, Red
Package: 1210
Mounting: SMD
Configuration: Independent
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 40mcd Green, 60mcd Red
Lens Style/Size: Rectangle with Flat Top, 2.00mm x 1.30mm
Voltage - Forward (Vf) (Typ): 2V Green, 2V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Dominant: 568nm Green, 635nm Red
Family Name: 598-8610
Categories: Optoelectronics
Dimension: 3.20mm L x 2.70mm W
Manufacturer Package: 1210
Height (Maximum): 0.70mm
Alternative Parts (Cross-Reference): 15-22VRVGC/TR8; 15-22VRVGC; APHB1608ZGSURKC;
Introduction Date: December 13, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Led, 2Mm X 2.7Mm, Red / Green, 1210; Led Color Dialight - 22M3121 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm X 2.7Mm, Red / Green, 1210; Led Color Dialight
22M3121
Led, 2Mm X 2.7Mm, Red / Green, 1210; Led Color Dialight 22M3121
LED, 2MM X 2.7MM, RED / GREEN, 1210; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 60mcd, G 40mcd; Forward Voltage / Color:- RoHS Compliant: Yes

LED, 2MM X 2.7MM, RED / GREEN, 1210; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:-; Luminous Intensity / Color:R 60mcd, G 40mcd; Forward Voltage / Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3674-ND 764169-5988610202F 22M3121
Product Name LED Indication - Discrete LED Indication - Discrete - 5988610202F Led, 2Mm X 2.7Mm, Red / Green, 1210; Led Color Dialight
LED Package: 1210 (3225 Metric)
LED Type Red; Green; Multi-Colored Red; Green; Multi-Colored; Green, Red Red; Green; Green, Red
Peak Wavelength 568 to 635 nm (5680 to 6350 Å) 568 nm (5680 Å)
Viewing Angle 140 degrees 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details