Dialight Corp. LED Indication - Discrete 5988610200F

Description
Green, Red 568nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)
Request a Quote Datasheet
Description
Green, Red 568nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988610200F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988610200F-ND
LED Indication - Discrete 5988610200F-ND
Green, Red 568nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Green, Red 568nm Green, 635nm Red LED Indication - Discrete 2V Green, 2V Red 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988610200F-ND
Product Name LED Indication - Discrete
LED Package: 1210 (3225 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 568 to 635 nm (5680 to 6350 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - ASMT-SAB4-PW505 - 199303-ASMT-SAB4-PW505 - Win Source Electronics
Specs
LED Type Amber
Peak Wavelength 589 nm (5890 Å)
Viewing Angle 120 degrees
View Details
3 suppliers