Dialight Corp. LED Indication - Discrete 5988580207F

Description
Blue, Green 473nm Blue, 523nm Green LED Indication - Discrete 3.2V Blue, 3.2V Green 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue, Green 473nm Blue, 523nm Green LED Indication - Discrete 3.2V Blue, 3.2V Green 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988580207F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988580207F-ND
LED Indication - Discrete 5988580207F-ND
Blue, Green 473nm Blue, 523nm Green LED Indication - Discrete 3.2V Blue, 3.2V Green 2-SMD, No Lead

Blue, Green 473nm Blue, 523nm Green LED Indication - Discrete 3.2V Blue, 3.2V Green 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988580207F-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green; Blue; Multi-Colored
Peak Wavelength 473 to 523 nm (4730 to 5230 Å)
Viewing Angle 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RF45-AN002 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Yellow Green
Peak Wavelength 574 nm (5740 Å)
View Details
6 suppliers