Dialight Corp. LED Indication - Discrete 5988560202F

Description
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 2-SMD, No Lead
Request a Quote Datasheet
Description
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988560202F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988560202F-ND
LED Indication - Discrete 5988560202F-ND
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 2-SMD, No Lead

Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 2-SMD, No Lead

Buy Now Datasheet
Led, 2Mm, Yellow / Red, 1208; Led Color Dialight - 22M3115 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Yellow / Red, 1208; Led Color Dialight
22M3115
Led, 2Mm, Yellow / Red, 1208; Led Color Dialight 22M3115
LED, 2MM, YELLOW / RED, 1208; LED Color:Red, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 50mcd, Y 135mcd; Forward Voltage / Color:-; MSL:- RoHS Compliant: Yes

LED, 2MM, YELLOW / RED, 1208; LED Color:Red, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 50mcd, Y 135mcd; Forward Voltage / Color:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988560202F-ND 22M3115
Product Name LED Indication - Discrete Led, 2Mm, Yellow / Red, 1208; Led Color Dialight
LED Package: 2-SMD, No Lead
LED Type Red; Yellow; Multi-Colored Red; Yellow; Red, Yellow
Peak Wavelength 590 to 640 nm (5900 to 6400 Å)
Viewing Angle 160 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 516-ASM6-SWD1-NQTHHCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type White
Color Temperature 6500 K
View Details