Dialight Corp. LED Indication - Discrete 5988550207F

Description
Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 2-SMD, No Lead
Request a Quote Datasheet
Description
Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2075-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2075-1-ND
LED Indication - Discrete 350-2075-1-ND
Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 2-SMD, No Lead

Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2075-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2075-2-ND
LED Indication - Discrete 350-2075-2-ND
Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 2-SMD, No Lead

Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2075-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2075-6-ND
LED Indication - Discrete 350-2075-6-ND
Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 2-SMD, No Lead

Green, Yellow 525nm Green, 590nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 2-SMD, No Lead

Buy Now Datasheet
Led, 2Mm, Yellow / Green, 1208, Full Reel; Led Color Dialight - 22M3114 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Yellow / Green, 1208, Full Reel; Led Color Dialight
22M3114
Led, 2Mm, Yellow / Green, 1208, Full Reel; Led Color Dialight 22M3114
LED, 2MM, YELLOW / GREEN, 1208, FULL REEL; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:Y 30mA, G 30mA; Luminous Intensity / Color:Y 100mcd, G 120mcd; MSL:- RoHS Compliant: Yes

LED, 2MM, YELLOW / GREEN, 1208, FULL REEL; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:Y 30mA, G 30mA; Luminous Intensity / Color:Y 100mcd, G 120mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2075-1-ND 22M3114
Product Name LED Indication - Discrete Led, 2Mm, Yellow / Green, 1208, Full Reel; Led Color Dialight
LED Package: 2-SMD, No Lead
LED Type Yellow; Green; Multi-Colored Yellow; Green; Green, Yellow
Peak Wavelength 525 to 590 nm (5250 to 5900 Å)
Viewing Angle 160 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
T- 4 1/2 Candelabra LED Lamps -  - Data Display Products
Specs
LED Package: T-4
LED Type Red; Green; Blue; White; Amber, Clear
Forward Current 5 to 75 milliamps
View Details
Super Nova 4 LED Module Warm White - MD-EL-SN4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details