Dialight Corp. LED Indication - Discrete 5988550202F

Description
Green, Yellow 530nm Green, 592nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 2-SMD, No Lead
Request a Quote Datasheet
Description
Green, Yellow 530nm Green, 592nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988550202F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988550202F-ND
LED Indication - Discrete 5988550202F-ND
Green, Yellow 530nm Green, 592nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 2-SMD, No Lead

Green, Yellow 530nm Green, 592nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 2-SMD, No Lead

Buy Now Datasheet
Led, 2Mm, Yellow / Green, 1208; Led Color Dialight - 22M3113 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Yellow / Green, 1208; Led Color Dialight
22M3113
Led, 2Mm, Yellow / Green, 1208; Led Color Dialight 22M3113
LED, 2MM, YELLOW / GREEN, 1208; LED Color:Green, Yellow; LED Mounting:SMD; Viewing Angle:160°; Lens Shape:Round; Luminous Intensity / Color:Y 100mcd, G 120mcd; Forward Voltage / Color:Y 2V, G 3.2V; Wavelength / Colour:-; MSL:- RoHS Compliant: Yes

LED, 2MM, YELLOW / GREEN, 1208; LED Color:Green, Yellow; LED Mounting:SMD; Viewing Angle:160°; Lens Shape:Round; Luminous Intensity / Color:Y 100mcd, G 120mcd; Forward Voltage / Color:Y 2V, G 3.2V; Wavelength / Colour:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988550202F-ND 22M3113
Product Name LED Indication - Discrete Led, 2Mm, Yellow / Green, 1208; Led Color Dialight
LED Package: 2-SMD, No Lead
LED Type Yellow; Green; Multi-Colored Yellow; Green; Green, Yellow
Peak Wavelength 530 to 592 nm (5300 to 5920 Å)
Viewing Angle 160 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details