Dialight Corp. LED Indication - Discrete 5988540207F

Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 2-SMD, No Lead
Request a Quote Datasheet
Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2074-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2074-6-ND
LED Indication - Discrete 350-2074-6-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 2-SMD, No Lead

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2074-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2074-1-ND
LED Indication - Discrete 350-2074-1-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 2-SMD, No Lead

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2074-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2074-2-ND
LED Indication - Discrete 350-2074-2-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 2-SMD, No Lead

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 2-SMD, No Lead

Buy Now Datasheet
Led, 2Mm, Yellow / Green, 1208; Led Color Dialight - 22M3112 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Yellow / Green, 1208; Led Color Dialight
22M3112
Led, 2Mm, Yellow / Green, 1208; Led Color Dialight 22M3112
LED, 2MM, YELLOW / GREEN, 1208; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 110mcd, G 40mcd; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

LED, 2MM, YELLOW / GREEN, 1208; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 110mcd, G 40mcd; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes

Supplier's Site Datasheet
Multicolor Led, 1208, Yellow/green; Led Color Dialight - 75R0615 - Newark, An Avnet Company
Chicago, IL, United States
Multicolor Led, 1208, Yellow/green; Led Color Dialight
75R0615
Multicolor Led, 1208, Yellow/green; Led Color Dialight 75R0615
MULTICOLOR LED, 1208, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 110mcd, G 40mcd; No. of Pins:4 RoHS Compliant: Yes

MULTICOLOR LED, 1208, YELLOW/GREEN; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:Y 20mA, G 20mA; Luminous Intensity / Color:Y 110mcd, G 40mcd; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2074-6-ND 22M3112
Product Name LED Indication - Discrete Led, 2Mm, Yellow / Green, 1208; Led Color Dialight
LED Package: 2-SMD, No Lead
LED Type Yellow; Green; Multi-Colored Yellow; Green; Green, Yellow
Peak Wavelength 570 to 590 nm (5700 to 5900 Å)
Viewing Angle 160 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238125-SSF-LXH100YD-01 - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details
3 suppliers