Dialight Corp. LED Indication - Discrete 5988540202F

Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 2-SMD, No Lead
Request a Quote Datasheet
Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-3673-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-3673-ND
LED Indication - Discrete 350-3673-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 2-SMD, No Lead

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2V Green, 2V Yellow 2-SMD, No Lead

Buy Now Datasheet
Led, 2Mm, Yellow / Green, 1208; Led Color Dialight - 22M3111 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Yellow / Green, 1208; Led Color Dialight
22M3111
Led, 2Mm, Yellow / Green, 1208; Led Color Dialight 22M3111
LED, 2MM, YELLOW / GREEN, 1208; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:Y 110mcd, G 40mcd; Forward Voltage / Color:-; MSL:- RoHS Compliant: Yes

LED, 2MM, YELLOW / GREEN, 1208; LED Color:Green, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:Y 110mcd, G 40mcd; Forward Voltage / Color:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-3673-ND 22M3111
Product Name LED Indication - Discrete Led, 2Mm, Yellow / Green, 1208; Led Color Dialight
LED Package: 2-SMD, No Lead
LED Type Yellow; Green; Multi-Colored Yellow; Green; Green, Yellow
Peak Wavelength 570 to 590 nm (5700 to 5900 Å)
Viewing Angle 160 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details