Dialight Corp. LED Indication - Discrete 5988520207F

Description
Green, Red 568nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead
Request a Quote Datasheet
Description
Green, Red 568nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2073-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2073-2-ND
LED Indication - Discrete 350-2073-2-ND
Green, Red 568nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead

Green, Red 568nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2073-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2073-6-ND
LED Indication - Discrete 350-2073-6-ND
Green, Red 568nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead

Green, Red 568nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 350-2073-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2073-1-ND
LED Indication - Discrete 350-2073-1-ND
Green, Red 568nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead

Green, Red 568nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead

Buy Now Datasheet
Led, 2Mm, Red-Orange / Green, 1208; Led Color Dialight - 22M3108 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Red-Orange / Green, 1208; Led Color Dialight
22M3108
Led, 2Mm, Red-Orange / Green, 1208; Led Color Dialight 22M3108
LED, 2MM, RED-ORANGE / GREEN, 1208; LED Color:Green, Red Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:RO 20mA, G 20mA; Luminous Intensity / Color:RO 110mcd, G 40mcd; MSL:- RoHS Compliant: Yes

LED, 2MM, RED-ORANGE / GREEN, 1208; LED Color:Green, Red Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:RO 20mA, G 20mA; Luminous Intensity / Color:RO 110mcd, G 40mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Multicolor Led, 1208, Red Orange/green; Led Color Dialight - 75R0614 - Newark, An Avnet Company
Chicago, IL, United States
Multicolor Led, 1208, Red Orange/green; Led Color Dialight
75R0614
Multicolor Led, 1208, Red Orange/green; Led Color Dialight 75R0614
MULTICOLOR LED, 1208, RED ORANGE/GREEN; LED Color:Green, Red Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:RO 20mA, G 20mA; Luminous Intensity / Color:RO 110mcd, G 40mcd RoHS Compliant: Yes

MULTICOLOR LED, 1208, RED ORANGE/GREEN; LED Color:Green, Red Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Forward Current / Color:RO 20mA, G 20mA; Luminous Intensity / Color:RO 110mcd, G 40mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2073-2-ND 22M3108
Product Name LED Indication - Discrete Led, 2Mm, Red-Orange / Green, 1208; Led Color Dialight
LED Package: 2-SMD, No Lead
LED Type Red; Green; Multi-Colored Red; Orange; Green; Green, Red Orange
Peak Wavelength 568 to 625 nm (5680 to 6250 Å)
Viewing Angle 160 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED White Lighting - 516-ASMD-FWG3-NPTD6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details