Dialight Corp. LED Indication - Discrete 5988520202F

Description
Green, Red 568nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead
Request a Quote Datasheet
Description
Green, Red 568nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988520202F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988520202F-ND
LED Indication - Discrete 5988520202F-ND
Green, Red 568nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead

Green, Red 568nm Green, 625nm Red LED Indication - Discrete 2V Green, 2V Red 2-SMD, No Lead

Buy Now Datasheet
Led, 2Mm, Red-Orange / Green, 1208; Led Color Dialight - 22M3107 - Newark, An Avnet Company
Chicago, IL, United States
Led, 2Mm, Red-Orange / Green, 1208; Led Color Dialight
22M3107
Led, 2Mm, Red-Orange / Green, 1208; Led Color Dialight 22M3107
LED, 2MM, RED-ORANGE / GREEN, 1208; LED Color:Green, Red Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Luminous Intensity / Color:RO 110mcd, G 40mcd; Wavelength / Colour:RO 630nm, G 570nm; MSL:- RoHS Compliant: Yes

LED, 2MM, RED-ORANGE / GREEN, 1208; LED Color:Green, Red Orange; LED Mounting:SMD; Bulb Size:-; Viewing Angle:160°; Lens Shape:Round; Luminous Intensity / Color:RO 110mcd, G 40mcd; Wavelength / Colour:RO 630nm, G 570nm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 5988520202F-ND 22M3107
Product Name LED Indication - Discrete Led, 2Mm, Red-Orange / Green, 1208; Led Color Dialight
LED Package: 2-SMD, No Lead
LED Type Red; Green; Multi-Colored Red; Orange; Green; Green, Red Orange
Peak Wavelength 568 to 625 nm (5680 to 6250 Å)
Viewing Angle 160 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.5X2.0MM GRN SMD LED GULL WING - AM2520SGC03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
3 suppliers