Dialight Corp. LED Indication - Discrete 5988460207CF

Description
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 0606 (1616 Metric)
Request a Quote Datasheet
Description
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 350-2094-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2094-1-ND
LED Indication - Discrete 350-2094-1-ND
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 0606 (1616 Metric)

Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2094-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2094-2-ND
LED Indication - Discrete 350-2094-2-ND
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 0606 (1616 Metric)

Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2094-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2094-6-ND
LED Indication - Discrete 350-2094-6-ND
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 0606 (1616 Metric)

Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 0606 (1616 Metric)

Buy Now Datasheet
Led, Yellow/red, 145/60Mcd, Smd; Led Color Dialight - 89W0489 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow/red, 145/60Mcd, Smd; Led Color Dialight
89W0489
Led, Yellow/red, 145/60Mcd, Smd; Led Color Dialight 89W0489
LED, YELLOW/RED, 145/60MCD, SMD; LED Color:Red, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, R 20mA; Luminous Intensity / Color:Y 145mcd, R 60mcd RoHS Compliant: Yes

LED, YELLOW/RED, 145/60MCD, SMD; LED Color:Red, Yellow; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:Y 20mA, R 20mA; Luminous Intensity / Color:Y 145mcd, R 60mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 350-2094-1-ND 89W0489
Product Name LED Indication - Discrete Led, Yellow/red, 145/60Mcd, Smd; Led Color Dialight
LED Package: 0606 (1616 Metric)
LED Type Red; Yellow; Multi-Colored Red; Yellow; Red, Yellow
Peak Wavelength 590 to 640 nm (5900 to 6400 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL3K-VWK02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details