Dialight Corp. LED Indication - Discrete 5988460202CF

Description
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 0606 (1616 Metric)
Request a Quote Datasheet
Description
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988460202CF-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988460202CF-ND
LED Indication - Discrete 5988460202CF-ND
Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 0606 (1616 Metric)

Red, Yellow 640nm Red, 590nm Yellow LED Indication - Discrete 2.2V Red, 2V Yellow 0606 (1616 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988460202CF-ND
Product Name LED Indication - Discrete
LED Package: 0606 (1616 Metric)
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 640 nm (5900 to 6400 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Circular LED lamp - SLR-343YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers