Dialight Corp. Optoelectronics - LED Indication - Discrete 5988450207CF

Description
Manufacturer: Dialight Win Source Part Number: 1331730-5988450207CF Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green, Yellow Size / Dimension: 1.60mm L x 1.60mm W Standard Package: 4,000 Mounting: Surface Mount Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd Green, 120mcd Yellow Voltage - Forward (Vf) (Typ): 3.2V Green, 2V Yellow Current - Test: 20mA Green, 20mA Yellow Wavelength - Dominant: 530nm Green, 592nm Yellow Height (Max): 0.70mm Supplier Device Package: 0606 Case / Package: 0606 (1616 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.90mm ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-2093-2,598-8450- 207F,350-2093-1,5988 450207F,598-8450-207 CF,350-2093-6 Base Product Number: 5988450 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Dialight Win Source Part Number: 1331730-5988450207CF Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green, Yellow Size / Dimension: 1.60mm L x 1.60mm W Standard Package: 4,000 Mounting: Surface Mount Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd Green, 120mcd Yellow Voltage - Forward (Vf) (Typ): 3.2V Green, 2V Yellow Current - Test: 20mA Green, 20mA Yellow Wavelength - Dominant: 530nm Green, 592nm Yellow Height (Max): 0.70mm Supplier Device Package: 0606 Case / Package: 0606 (1616 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.90mm ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-2093-2,598-8450- 207F,350-2093-1,5988 450207F,598-8450-207 CF,350-2093-6 Base Product Number: 5988450 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331730-5988450207CF - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331730-5988450207CF
Optoelectronics - LED Indication - Discrete 1331730-5988450207CF
Manufacturer: Dialight Win Source Part Number: 1331730-5988450207CF Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Green, Yellow Size / Dimension: 1.60mm L x 1.60mm W Standard Package: 4,000 Mounting: Surface Mount Viewing Angle: 140° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 120mcd Green, 120mcd Yellow Voltage - Forward (Vf) (Typ): 3.2V Green, 2V Yellow Current - Test: 20mA Green, 20mA Yellow Wavelength - Dominant: 530nm Green, 592nm Yellow Height (Max): 0.70mm Supplier Device Package: 0606 Case / Package: 0606 (1616 Metric) Lens Style: Rectangle with Flat Top Lens Size: 1.10mm x 0.90mm ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 350-2093-2,598-8450- 207F,350-2093-1,5988 450207F,598-8450-207 CF,350-2093-6 Base Product Number: 5988450 RoHS Status: ROHS3 Compliant

Manufacturer: Dialight
Win Source Part Number: 1331730-5988450207CF
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Green, Yellow
Size / Dimension: 1.60mm L x 1.60mm W
Standard Package: 4,000
Mounting: Surface Mount
Viewing Angle: 140°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 120mcd Green, 120mcd Yellow
Voltage - Forward (Vf) (Typ): 3.2V Green, 2V Yellow
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Dominant: 530nm Green, 592nm Yellow
Height (Max): 0.70mm
Supplier Device Package: 0606
Case / Package: 0606 (1616 Metric)
Lens Style: Rectangle with Flat Top
Lens Size: 1.10mm x 0.90mm
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 350-2093-2,598-8450-207F,350-2093-1,5988450207F,598-8450-207CF,350-2093-6
Base Product Number: 5988450
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Indication - Discrete - 350-2093-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2093-1-ND
LED Indication - Discrete 350-2093-1-ND
Green, Yellow 530nm Green, 592nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 0606 (1616 Metric)

Green, Yellow 530nm Green, 592nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2093-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2093-2-ND
LED Indication - Discrete 350-2093-2-ND
Green, Yellow 530nm Green, 592nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 0606 (1616 Metric)

Green, Yellow 530nm Green, 592nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 350-2093-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
350-2093-6-ND
LED Indication - Discrete 350-2093-6-ND
Green, Yellow 530nm Green, 592nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 0606 (1616 Metric)

Green, Yellow 530nm Green, 592nm Yellow LED Indication - Discrete 3.2V Green, 2V Yellow 0606 (1616 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331730-5988450207CF 350-2093-1-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Yellow; Green; Multi-Colored; Green, Yellow Yellow; Green; Multi-Colored
Peak Wavelength 530 nm (5300 Å) 530 to 592 nm (5300 to 5920 Å)
Viewing Angle 140 degrees 140 degrees
Forward Voltage 3.2 volts 2 to 3.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 67-2236-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3 suppliers