Dialight Corp. LED Indication - Discrete 5988430207CF

Description
Green, Orange 568nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 0606 (1616 Metric)
Request a Quote Datasheet
Description
Green, Orange 568nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 5988430207CF-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
5988430207CF-ND
LED Indication - Discrete 5988430207CF-ND
Green, Orange 568nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 0606 (1616 Metric)

Green, Orange 568nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 0606 (1616 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 5988430207CF-ND
Product Name LED Indication - Discrete
LED Package: 0606 (1616 Metric)
LED Type Orange; Green; Multi-Colored
Peak Wavelength 568 to 605 nm (5680 to 6050 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - 67-1879-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Wide Angle TO-39 Package 850 nm Emitter - OD-110W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details